PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-2-G

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-M3-2-G is a spring-loaded captive panel screw with a large knob, designed for metric M3 thread size, using a PC/ABS knob (UL 94V-0, halogen-free) with a green finish. The screw assembly includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a natural finish retaining clip. It installs into sheet materials with hardness up to HRB 80 or HB 150, and the retainer allows for a minimum .010" (.25 mm) floating capability in all directions. The part features a Phillips driver recess and conforms to ASME B1.1 and ASME B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

PF11PM-M3-2-G is a spring-loaded captive panel screw with a large knob, designed for metric M3 thread size, using a PC/ABS knob (UL 94V-0, halogen-free) with a green finish. The screw assembly includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a natural finish retaining clip. It installs into sheet materials with hardness up to HRB 80 or HB 150, and the retainer allows for a minimum .010" (.25 mm) floating capability in all directions. The part features a Phillips driver recess and conforms to ASME B1.1 and ASME B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-2-G - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-2-G
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-2-G
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-2-G
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers