PF11PM is a spring-loaded, captive panel screw with a plastic PC/ABS knob (UL 94V-0, halogen-free), hardened carbon steel screw and retainer, and 300 series stainless steel spring, designed for installation in sheet materials with hardness HRB 80 or less or HB 150 or less. It features a Phillips drive, external metric M3 thread (ASME B1.13M, 6g), and a flare-mounted retainer with optional floating capability. The knob color code 'V' indicates violet, a non-stocked standard available on special order. The screw has a shank length of 5.56 mm and is installed in sheet thicknesses up to 1.52 mm with a minimum hole size of 0.92 mm and a minimum edge distance of 7.11 mm.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M3-1-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.2189 inch (5.56 mm) |
| Head Type | Other; knob |