PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-1-U-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11PM series consists of spring-loaded, captive panel screws with a plastic PEM® C.A.P.S.® knob, designed for easy service access and installed into sheet materials up to HRB 80 or HB 150 hardness. The knob is made of PC/ABS (UL 94V-0, halogen-free) and features a Phillips drive. This variant uses an M3 x 0.5 metric thread with a 4.32 mm screw length, and the standard color is blue (U). The retainer supports a minimum float of 0.25 mm in all directions and is flare-mounted. The screw is zinc-plated per ASTM B633, SC1 (5µm), and the spring and retaining clip are 300 series stainless steel.

Datasheet Summary
Powered by GS/AI

The PF11PM series consists of spring-loaded, captive panel screws with a plastic PEM® C.A.P.S.® knob, designed for easy service access and installed into sheet materials up to HRB 80 or HB 150 hardness. The knob is made of PC/ABS (UL 94V-0, halogen-free) and features a Phillips drive. This variant uses an M3 x 0.5 metric thread with a 4.32 mm screw length, and the standard color is blue (U). The retainer supports a minimum float of 0.25 mm in all directions and is flare-mounted. The screw is zinc-plated per ASTM B633, SC1 (5µm), and the spring and retaining clip are 300 series stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-1-U-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-1-U-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-1-U-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-1-U-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Captive Screws - PF11-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details