PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-1-R

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, captive panel screw with a plastic PC/ABS knob (UL 94V-0, halogen-free), hardened carbon steel screw and retainer, and 300 series stainless steel spring, designed for installation into sheet materials with hardness HRB 80 or less or HB 150 or less. The screw has a metric M3 x 0.5 thread, a .219 inch installed height, and a .310 inch head diameter. It features a Phillips drive and a flare-mounted retainer with a .010 inch floating capability in all directions. The knob is available in standard black or special-order colored finishes, with R indicating red in this variant.

Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, captive panel screw with a plastic PC/ABS knob (UL 94V-0, halogen-free), hardened carbon steel screw and retainer, and 300 series stainless steel spring, designed for installation into sheet materials with hardness HRB 80 or less or HB 150 or less. The screw has a metric M3 x 0.5 thread, a .219 inch installed height, and a .310 inch head diameter. It features a Phillips drive and a flare-mounted retainer with a .010 inch floating capability in all directions. The knob is available in standard black or special-order colored finishes, with R indicating red in this variant.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-1-R - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-1-R
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-1-R
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-1-R
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details