PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-1-M-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, captive panel screw with a plastic (PC/ABS) knob, designed for use in sheet materials with a hardness of HRB 80 or less or HB 150 or less. It features a Phillips driver recess, an external thread in size M3 x 0.5, and a flare-mounted retainer with a minimum floating capability of 0.25 mm in all directions. The knob is colored metallic, and the unit includes a hardened carbon steel screw and spring, with a stainless steel retaining clip. The screw installs into a minimum hole size of 3.18 mm and requires a minimum distance to sheet edge of 7.11 mm. The knob's temperature limit is 99°C.

Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, captive panel screw with a plastic (PC/ABS) knob, designed for use in sheet materials with a hardness of HRB 80 or less or HB 150 or less. It features a Phillips driver recess, an external thread in size M3 x 0.5, and a flare-mounted retainer with a minimum floating capability of 0.25 mm in all directions. The knob is colored metallic, and the unit includes a hardened carbon steel screw and spring, with a stainless steel retaining clip. The screw installs into a minimum hole size of 3.18 mm and requires a minimum distance to sheet edge of 7.11 mm. The knob's temperature limit is 99°C.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-1-M-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-1-M-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-1-M-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-1-M-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11M-M5-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers