PF11PM-M3-0-U is a spring-loaded captive panel screw in the PEM® C.A.P.S.® series, featuring a large knob, Phillips drive, and M3 metric thread with a 0.5 mm pitch. The screw has a 4.32 mm shank length and is designed for installation in sheet material with a hardness of HRB 80 or less or HB 150 or less. The knob is colored blue (U code), made of PC/ABS (UL 94V-0, halogen-free), and the screw and retainer are hardened carbon steel with a 300 series stainless steel spring. The retainer is flare-mounted and includes a clinching profile for secure installation. Installation requires a minimum sheet thickness of 0.92 mm and a minimum distance to edge of 7.11 mm. The part is rated for temperatures up to 99°C (210°F).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M3-0-U |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.2189 inch (5.56 mm) |
| Head Type | Other; knob |