The PF11PM is a large knob, spring-loaded, captive panel screw designed for plastic sheet installation, featuring a colored black finish and a reverse-threaded design for use as a captive fastener. It is intended for applications requiring tool-free access and secure retention without loose components. The part is mounted in thin plastic sheets and includes an integrated captive mechanism to retain the screw within the assembly.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M3-0-R-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.2189 inch (5.56 mm) |
| Head Type | Other; knob |