PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-0-N-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded, captive panel screw designed for plastic PEM® C.A.P.S.® installation, enabling secure panel attachment with easy service access and prevention of loose hardware. It is suitable for thin material applications requiring subsequent access and features a black standard color option. The part is compatible with metric threads and incorporates a retaining ring design for secure mounting.

Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded, captive panel screw designed for plastic PEM® C.A.P.S.® installation, enabling secure panel attachment with easy service access and prevention of loose hardware. It is suitable for thin material applications requiring subsequent access and features a black standard color option. The part is compatible with metric threads and incorporates a retaining ring design for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-0-N-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-0-N-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-0-N-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-0-N-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M4-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details