PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-0-G-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic PEM® C.A.P.S.® applications, offering tool-free hand access and panel fastening with integrated spring action to maintain secure connection and allow for repeated service access. The device mounts into thin sheet materials and includes a retaining ring for captive operation. Standard color is black, and it is compatible with stainless steel panels. All variants in the series are eligible for custom sizing upon special order.

Datasheet Summary
Powered by GS/AI

The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic PEM® C.A.P.S.® applications, offering tool-free hand access and panel fastening with integrated spring action to maintain secure connection and allow for repeated service access. The device mounts into thin sheet materials and includes a retaining ring for captive operation. Standard color is black, and it is compatible with stainless steel panels. All variants in the series are eligible for custom sizing upon special order.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-0-G-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-0-G-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-0-G-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-0-G-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details