PF11PM-832-2-Y is a large knob, spring-loaded, captive panel screw with a Phillips driver, #8-32 thread, and 0.350 inch overall length, featuring a yellow colored knob made of PC/ABS (UL 94V-0, halogen-free), a hardened carbon steel screw and retainer, and a 300 series stainless steel spring. The screw mounts into sheet material with a hardness of HRB 80 or less or HB 150 or less, using a flare-mounted retainer with a floating capability of at least 0.25 mm in all directions. The part is designed for applications requiring easy service access and secure retention of hardware, preventing loose components. The knob color is coded to denote non-standard finishes available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-2-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |