PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-832-2-Y-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded captive panel screw made of plastic PEM® C.A.P.S.® material, designed for flush mounting in thin panels to enable service access without loose hardware. It features a black finish as standard and is compatible with stainless steel panels. The design includes spring-loaded actuation and captive functionality. Specific dimensions, thread size, and material composition beyond plastic construction are not stated.

Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded captive panel screw made of plastic PEM® C.A.P.S.® material, designed for flush mounting in thin panels to enable service access without loose hardware. It features a black finish as standard and is compatible with stainless steel panels. The design includes spring-loaded actuation and captive functionality. Specific dimensions, thread size, and material composition beyond plastic construction are not stated.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified - PF11PM-832-2-Y-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
PF11PM-832-2-Y-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-832-2-Y-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-832-2-Y-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details