The PF11PM series consists of spring-loaded captive panel screws with a Phillips drive, PC/ABS knob (UL 94V-0, halogen-free), and a hardened carbon steel screw and retainer, designed for installation in sheet materials with a hardness of HRB 80 or less or HB 150 or less. The part features a flare-mounted retainer, a .164-32 thread, and a 0.350-inch minimum sheet thickness capability. The knob color is black by default, and the assembly includes a 300 series stainless steel spring and retaining clip. Installation requires a .330-inch hole and a #2 driver, with a minimum edge distance of .330 inch. The component is rated for temperatures up to 210°F (99°C).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-2-N |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |