PF11PM series captive panel screws are spring-loaded, Phillips-drive fasteners with a PC/ABS knob and hardened carbon steel screw and retainer, designed for installation in sheet metal up to HRB 80 or HB 150 hardness. The knob features a dot pattern to designate metric threads and is available in colored options, including green, with a standard black knob. The assemblies include a stainless steel spring and retainers with a bright nickel finish, and are rated for use up to 99°C. The PF11PM-832-2-G variant is a #8-32 threaded, 0.350 inch length, flare-mounted screw with a green knob, intended for applications requiring anti-cross-threading
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-2-G |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |