PF11PM-832-1-Y is a large knob, spring-loaded captive panel screw in the PEM® C.A.P.S.® series, designed for tool-free access and secure mounting in thin materials up to HRB 80 hardness. It has an #8-32 thread, a 0.230-inch grip length, and a flare-mounted retainer with a minimum 0.010-inch float. The knob is yellow PC/ABS (UL 94V-0), with a silicone rubber gasket and a zinc-plated carbon steel screw. The retainer is bright nickel-plated and the spring and clip are stainless steel. The part installs into a 0.060-inch hole with a minimum edge distance of 0.33 inch. Color is non-standard and available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-1-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |