The PF11PM-832-1-V-2 is a spring-loaded, flare-mounted captive panel screw with a green-colored PC/ABS knob, a #8-32 unified thread, and a 0.230 inch shank length, designed for installation in sheet metal up to HRB 80 or HB 150 hardness. The screw features a zinc-plated carbon steel body, a 300 series stainless steel spring, and a retaining clip with a bright nickel-plated copper flash shoulder. It includes a Phillips driver recess and a dimpled knob designating metric thread compatibility. The assembly provides a minimum floating allowance of 0.010 inch in all directions and is rated for temperatures up to 210°F (99°C).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-1-V-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |