PF11PM-832-1-U-2 is a spring-loaded, flare-mounted, captive panel screw with a plastic PEM® C.A.P.S.® knob, designed for installation into thin sheet materials up to HRB 80 or HB 150 hardness. The part features an #8-32 unified thread, a knurled head for tool-free hand actuation, and a blue-colored knob as specified by the U color code. The knob is made of PC/ABS (UL 94V-0, halogen-free), while the screw and retainer are hardened carbon steel with zinc plating, and the spring and retaining clip are 300 series stainless steel. It provides a minimum floating capability of 0.25 mm in all directions and installs into a 0.33 in. (8.38 mm) minimum hole center-to-edge distance. The tool driver required is a #2 Phillips.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-1-U-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |