PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-832-1-N

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-832-1-N is a large knob, spring-loaded, captive panel screw with a Phillips drive, #8-32 thread, and a 0.230 in. shank length, designed for installation into sheet metal up to 0.036 in. thick with a hardness of HRB 80 or less. The knob is made of PC/ABS (UL 94V-0, halogen-free) and finished in natural color, with a hardened carbon steel screw and spring-loaded retainer of 300 series stainless steel. It includes a flare-mounted retainer and allows for a minimum float of 0.010 in. in all directions. The component is rated for use in applications requiring anti-cross-threading and compliance with ASME B1.1 and ASME B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

PF11PM-832-1-N is a large knob, spring-loaded, captive panel screw with a Phillips drive, #8-32 thread, and a 0.230 in. shank length, designed for installation into sheet metal up to 0.036 in. thick with a hardness of HRB 80 or less. The knob is made of PC/ABS (UL 94V-0, halogen-free) and finished in natural color, with a hardened carbon steel screw and spring-loaded retainer of 300 series stainless steel. It includes a flare-mounted retainer and allows for a minimum float of 0.010 in. in all directions. The component is rated for use in applications requiring anti-cross-threading and compliance with ASME B1.1 and ASME B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified - PF11PM-832-1-N - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
PF11PM-832-1-N
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-832-1-N
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-832-1-N
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M4-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details