PF11PM-832-1-B is a spring-loaded, flare-mounted captive panel screw with a PC/ABS knob, hardened carbon steel screw and retainer, and a 300 series stainless steel spring, designed for installation in sheet metal up to HRB 80 or HB 150 hardness. It features an #8-32 unified thread and a Phillips driver recess, with a head height of 0.514 inches when installed. The black knob is standard, with optional colors available on special order. The retainer provides a minimum float of 0.010 inch in all directions. It complies with ASME B1.1 and ASME B1.13M thread standards, and the knob material meets UL 94V-0, halogen-free requirements with a maximum operating temperature of 210°F (99°C).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-1-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |