PF11PM-832-0-V is a spring-loaded, flare-mounted captive panel screw with a Phillips drive, #8-32 thread, and a yellow knob made of PC/ABS (UL 94V-0, halogen-free). The screw and retainer are hardened carbon steel, the spring and retaining clip are 300 series stainless steel, and the retainer has a bright nickel over copper flash finish. It installs into sheet metal with a hardness of HRB 80 or less or HB 150 or less. The floating design permits a minimum ±0.25mm lateral movement. It is designed for applications requiring service access without loose hardware, with a maximum installed height of 13.06mm above the sheet. The knob color is yellow, as designated by the 'V' suffix in the part number.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-0-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |