The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic PEM® C.A.P.S.® installations, enabling secure fastening with easy service access and eliminating loose hardware. These fasteners are installed into thin sheets and are compatible with painted panels and stainless steel. They feature a non-metallic construction, are available in black, and include a spring-loaded mechanism for flush or near-flush mounting. The series meets PEM® quality standards and includes unique product markings for genuine part identification.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-0-G-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |