PF11PM-832-0-B is a large knob, spring-loaded, captive panel screw with a Phillips driver, #8-32 Unified thread, and a black PC/ABS knob. It features a flare-mounted retainer with a 0.25 mm minimum floating capability in all directions, designed for installation into sheet metal with hardness up to HRB 80 or HB 150. The screw and retainer are made of hardened carbon steel, the spring is 300 series stainless steel, and the retainer has a bright nickel over copper flash finish. The knob color code B indicates black, and the part meets UL 94V-0 flammability standards with a temperature limit of 99°C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-0-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |