PF11PM-632-2-Y is a large knob, spring-loaded, captive panel screw with a Phillips drive, #6-32 thread, and a yellow knob. The screw is designed for use in sheet materials with hardness up to HRB 80 or HB 150, featuring a PC/ABS knob (UL 94V-0, halogen-free), hardened carbon steel screw and retainer, and 300 series stainless steel spring. The retainer is flare-mounted with a minimum float of 0.25 mm in all directions. The installed height above the sheet is 0.350 in, with a minimum sheet thickness of 0.120 in. The knob color is non-stocked and available on special order. The assembly is intended for applications requiring access without loose hardware and is compatible with 2A/6g external threads, zinc-plated per ASTM B633. Fastener dimensions are designed for installation in panels with a hole size of 0.290 in and a minimum edge distance of 0.29 in.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |