PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-632-2-Y-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11PM series comprises large knob, spring-loaded, plastic PEM C.A.P.S. captive panel screws designed for attaching thin material components with easy service access and no loose hardware. These fasteners install into thin sheets and feature a colored black finish, with a diameter of 0.375 inch and a maximum installed height of 0.330 inch. The plastic construction provides corrosion resistance and insulation properties. The series is identified by a dot pattern marking and is suitable for applications requiring non-metallic fasteners with spring-loaded actuation.

Datasheet Summary
Powered by GS/AI

The PF11PM series comprises large knob, spring-loaded, plastic PEM C.A.P.S. captive panel screws designed for attaching thin material components with easy service access and no loose hardware. These fasteners install into thin sheets and feature a colored black finish, with a diameter of 0.375 inch and a maximum installed height of 0.330 inch. The plastic construction provides corrosion resistance and insulation properties. The series is identified by a dot pattern marking and is suitable for applications requiring non-metallic fasteners with spring-loaded actuation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified - PF11PM-632-2-Y-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
PF11PM-632-2-Y-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-632-2-Y-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-632-2-Y-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers