The PF11PM series comprises spring-loaded, captive panel screws with a Phillips driver recess, a PC/ABS knob (UL 94V-0, halogen-free), and a hardened carbon steel screw and retainer, designed for installation in sheet metal up to HRB 80 or HB 150 hardness. The part features a flare-mounted retainer, a .010"/0.25mm floating capability, and a zinc-plated screw finish per ASTM B633. The PF11PM-632-2-V variant specifies a #6-32 thread, 0.350" length, and violet-colored knob, with 2A/6g external thread class and a standard black knob as baseline, other colors available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |