The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic PEM® C.A.P.S.® installations, enabling secure panel attachment with easy service access and prevention of loose hardware. These screws are compatible with thin material components and allow for panel removal without part loss. The series supports printed panel surfaces, offers anti-corrosion properties, and includes a spring-loaded mechanism with hand tool compatibility. Standard color is black. Custom lengths and threading options are available. The part number PF11PM-632-2-V-2 is a variant within this series.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-V-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |