PF11PM-632-2-U is a large knob, spring-loaded, captive panel screw with a Philips drive, #6-32 thread, and a 0.120-inch shank length, designed for installation in sheet metal up to 0.250 inch thick. The knob is made of PC/ABS (UL 94V-0, halogen-free) and colored blue (U code), with a hardened carbon steel screw and spring, and stainless steel retainers. The parts are flare-mounted with a floating retainer capability of at least 0.010 inch in all directions. The screw has a zinc-plated finish per ASTM B633, SC1, and the retainer is nickel-plated per ASTM B689. It is rated for use in materials with hardness up to HRB 80 or HB 150, and operates at temperatures up to 210°F (99°C).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-U |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |