PF11PM-632-2-R is a large knob, spring-loaded, captive panel screw with a Phillips drive, #6-32 thread, and a 0.230 inch screw length, designed for use in sheet metal up to 0.120 inch thick. The part features a PC/ABS knob colored red (R), a hardened carbon steel screw and retainer, and a 300 series stainless steel spring. It is flare-mounted with a floating retainer, providing a minimum float of 0.010 inch in all directions. The knob is certified to UL 94V-0, halogen-free, with a maximum operating temperature of 210°F (99°C). Installation requires a minimum edge distance of 0.29 inch and a hole size of 0.230 inch. Thread size is ASME B1.1, 2A / ASME B1.13M, 6g, and the retainer is zinc plated per ASTM B633, SC1. The screw is designed for sheet hardness of HRB 80 or less or HB 150 or less.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-R |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |