The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic applications, featuring a captive design to prevent loose hardware. These screws are installed into thin-sheet materials and allow for repeated service access without risk of component loss. The screws are colored black as standard and include a PEM C.A.P.S.® marking, indicating a plastic captive panel screw system. The series supports flush mounting and includes a spring-loaded mechanism for secure retention and easy actuation. All variants in the series share these core features, with dimensional and thread details specified per application.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-R-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |