PF11PM-632-2-N is a spring-loaded captive panel screw with a large knob, designed for easy service access and installation in sheet metal up to HRB 80 or HB 150 hardness. It features a Phillips drive, a #6-32 unified thread, and a nominal screw length of 0.350 inches. The knob is made of PC/ABS (UL 94V-0, halogen-free) and is black in color, with a hardened carbon steel screw and spring, and 300 series stainless steel retainers. It includes a flare-mounted retainer with a minimum float of 0.010 inch in all directions. Installation requires a minimum hole size of 0.230 inch and a minimum distance to edge of 0.290 inch.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-N |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |