PF11PM-632-2-M is a spring-loaded, flare-mounted captive panel screw with a plastic PEM® C.A.P.S.® knob, designed for easy service access and secure fastening in thin sheet materials up to HRB 80 or HB 150 hardness. It features a #6-32 Unified thread, a 0.350-inch nominal screw length, and a knurled driver recess for hand installation. The knob is colored black as standard, with the retainer and screw made of hardened carbon steel and the spring and retaining clip of 300 series stainless steel. It provides a minimum float of 0.010 inch in all directions and includes a positive stop during installation. The assembly installs into sheet metal with a minimum hole size of 0.230 inch and minimum edge distance of 0.29 inch. The plastic knob complies with UL 94V-0 and has a maximum temperature rating of 210°F (99°C).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |