The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic PEM® C.A.P.S.® installation, providing secure fastening with easy service access and no loose hardware. These screws are intended for use with thin panels and allow for repeated access without loss of components. The series supports applications requiring anti-corrosion resistance and is compatible with painted or stainless steel panels. Custom lengths and colors are available, with standard black coloring offered. All variants in the series feature a spring-loaded mechanism, flush mounting capability, and are housed in a single groove skirted shoulder design compliant with PEM® trademark identifiers.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-M-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |