PF11PM-632-2-B is a large knob, spring-loaded, captive panel screw with a Phillips drive, #6-32 thread, and a 0.290 inch screw length, designed for use in sheet metal up to 0.120 inch thick. The knob is made of PC/ABS (UL 94V-0, halogen-free) and is black in color. The retainer is flare-mounted with a minimum float of 0.010 inch in all directions. The screw and retainer are made of hardened carbon steel, and the spring and clip are 300 series stainless steel. The shoulder finish is bright nickel over copper flash per ASTM B689, and the screw is zinc plated per ASTM B633, SC1 (5µm). Installation requires a hole diameter of 0.280 inch minimum and a minimum edge distance of 0.290 inch.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |