PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-632-1-Y

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-632-1-Y is a spring-loaded captive panel screw with a Phillips driver, #6-32 thread, and a yellow knob made of PC/ABS (UL 94V-0, halogen-free). The screw features a hardened carbon steel shank, a 300 series stainless steel spring, and a bright nickel-plated retainer. It is designed for installation in sheet materials with a hardness of HRB 80 or less or HB 150 or less, and includes a flare-mounted retainer with a .020" (.5mm) total floating capability. The standard black knob color may be substituted with yellow as an ordered specification.

Datasheet Summary
Powered by GS/AI

PF11PM-632-1-Y is a spring-loaded captive panel screw with a Phillips driver, #6-32 thread, and a yellow knob made of PC/ABS (UL 94V-0, halogen-free). The screw features a hardened carbon steel shank, a 300 series stainless steel spring, and a bright nickel-plated retainer. It is designed for installation in sheet materials with a hardness of HRB 80 or less or HB 150 or less, and includes a flare-mounted retainer with a .020" (.5mm) total floating capability. The standard black knob color may be substituted with yellow as an ordered specification.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified - PF11PM-632-1-Y - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
PF11PM-632-1-Y
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-632-1-Y
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-632-1-Y
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details