PF11PM is a spring-loaded captive panel screw with a Phillips drive, designed for use in sheet metals with a hardness of HRB 80 or less or HB 150 or less. It features a PC/ABS knob housing (UL 94V-0, halogen-free), a hardened carbon steel screw and retainer, and a 300 series stainless steel spring. The screw has a #6-32 Unified thread and a standard black knob, with the 'Y' suffix indicating a yellow colored knob available as a special order. The retainer supports a minimum .010" (0.25 mm) floating capability in all directions. It installs into panels up to .230" (5.84 mm) thick with a minimum edge distance of .29" (7.37 mm).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-1-Y-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |