PF11PM-632-1-N-2 is a spring-loaded, flare-mounted captive panel screw with a Phillips drive, designed for installing into sheet metal up to HRB 80 or HB 150 hardness. It has a #6-32 thread and a standard black knob. The knob is made of PC/ABS (UL 94V-0, halogen-free), the screw and retainer are hardened carbon steel, and the spring and retaining clip are 300 series stainless steel. The screw features a shoulder that provides a positive stop during installation. The part supports a minimum floating capability of .010"/0.25mm in all directions and is intended for use in thin circuit boards or metal panels requiring repeated access. Color-coded knobs are available as special order options.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-1-N-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |