PF11PM-632-1-M-2 is a spring-loaded, flare-mounted captive panel screw with a PC/ABS knob, hardened carbon steel screw and retainer, and 300 series stainless steel spring, designed for use in sheet materials with a hardness of HRB 80 or less. It features a #6-32 unified thread, a 0.230 inch screw length, and a black knob with a metallic finish as indicated by the '-M' suffix. The part includes a flared retainer and a detent stop for installation, and is rated for a maximum temperature of 210°F (99°C) with UL 94V-0 flame rating. The knob has a dot pattern to denote metric thread sizing, though the thread is unified. The assembly provides a floating range of 0.010 inch minimum in all directions from center. Installation requires a #2 Phillips driver and a minimum sheet thickness of 0.036 inch.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-1-M-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |