PF11PM-632-1-B is a spring-loaded captive panel screw with a Phillips drive, #6-32 Unified thread, and a black PC/ABS knob. It features a flare-mounted retainer for mounting into sheet metal up to 0.120 inch thick, with a knurled shank for retention and a spring-loaded design for tool-free access. The knob is colored black per the standard code, with the retainer and screw made of hardened carbon steel and the spring and clip made of 300 series stainless steel. The component meets UL 94V-0 flammability ratings for the knob material and is rated for use in materials with a Rockwell B hardness of 80 or less. Installation requires a minimum distance from the edge of 0.28 inch.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-1-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |