PF11PM-632-1-B-2 is a spring-loaded, flare-mounted, captive panel screw with a Phillips driver, ℓ6-32 thread, and a black PC/ABS knob. The assembly includes a hardened carbon steel screw and retainer, a 300-series stainless steel spring, and a retaining clip, designed for use in sheet materials with hardness up to HRB 80 or HB 150. The knob has a dimpled head to indicate metric threading, and the part allows for a minimum float of 0.25 mm in all directions. The screw length is 0.230 inches with a maximum panel thickness of 0.036 inches, and the hole size requirement is 0.219 inches. The component is rated for temperatures up to 210°F (99°C) and meets UL 94V-0 flammability standards for the knob material.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-1-B-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |