The PF11PM-632-0-U is a spring-loaded captive panel screw with a large knob, designed for easy service access and secure fastening in thin metal panels. It features a Phillips drive, a #6-32 unified thread, and a PC/ABS knob in blue color per the U code. The screw is flare-mounted with a non-floating retainer and is intended for installation in sheet materials with a hardness of HRB 80 or less. The knob color is non-stocked and available on special order. The component is compliant with UL 94V-0 for the knob material and meets ASME B1.1 and ASME B1.13M thread standards. All dimensions are in inches, with a maximum installed height of 0.417 inches and a minimum sheet thickness of 0.000 inches.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-0-U |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |