PF11PM-632-0-R is a spring-loaded captive panel screw with a large knob, designed for easy service access and secure fastening in thin metal panels. The part uses a #6-32 thread, features a Phillips drive, and has a PC/ABS knob colored red per the R suffix. The retainer is flare-mounted, with a spring-loaded mechanism that provides up to 0.010 inch of floating tolerance. The screw, retainer, and clip are made of hardened carbon steel and 300 series stainless steel, respectively, with zinc-plated and nickel-finished components. The knob complies with UL 94V-0 and is halogen-free, rated for temperatures up to 210°F (99°C). It is intended for use in sheet materials with hardness not exceeding HRB 80 or HB 150. The part is part of the PEM® C.A.P.S.® series, identified by a dot pattern on the head and a colored knob option.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-0-R |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |