PF11PM-632-0-N is a large knob, spring-loaded, captive panel screw with a Phillips drive, #6-32 UNC thread, and a black knob made of PC/ABS resin (UL 94V-0, halogen-free). The retainer, screw, and spring are constructed of hardened carbon steel and 300 series stainless steel, respectively. The screw accommodates sheet materials with hardness up to HRB 80 or HB 150 and features a flare-mounted retainer with a nominal installed height of 0.230 inches and a shank length of 0.230 inches. It supports a minimum clinching thickness of 0.036 inches and requires a 0.28-inch hole to edge distance. The component is designed for reliable service access in thin metal panels and includes a colored knob for visual identification.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-0-N |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |