The PF11PM is a large knob, spring-loaded captive panel screw made of plastic, designed for flush mounting into thin sheets and intended for applications requiring easy service access without loose hardware. It is a member of the PEM C.A.P.S.® family and features a spring-loaded mechanism to maintain engagement. The part is available in standard black color and is suitable for use in applications involving printed circuit boards and painted or stainless steel panels. It installs self-clinically and provides a retained fastening solution with resistance to vibration-induced loosening.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-0-N-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |