PF11PM-632-0-M is a spring-loaded captive panel screw with a large knob, designed for secure attachment and easy access in thin metal panels. It features a Philips drive, a #6-32 internal thread, and a black knob made of PC/ABS (UL 94V-0, halogen-free) with a hardened carbon steel screw and spring. The retainer is flare-mounted and compatible with sheet hardness up to HRB 80 or HB 150. A dimple on the head indicates metric thread compatibility, though this variant uses unified threading. The assembly includes a retaining clip and spring, providing a minimum float of 0.25 mm in all directions. Installed height above the sheet is 0.450 inches, with a minimum hole size of 0.290 inches and a minimum distance to edge of 0.330 inches.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-0-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |