The PF11PM is a large knob, spring-loaded, plastic PEM® C.A.P.S.® captive panel screw with a Phillips driver recess and flare-mounted retainer. The knob is made of PC/ABS (UL 94V-0, halogen-free), and the screw and retainer are hardened carbon steel, with a zinc-plated finish. The spring and clip are 300 series stainless steel. It is designed for sheets with hardness HRB 80 or less or HB 150 or less, with a maximum sheet thickness of 0.170 inches for the #4-40 thread. The installed height above the sheet is 0.417 inches, with a minimum distance to edge of 0.28 inches and a required hole size of 0.310 inches. The assembly includes a dot pattern to indicate metric threading and provides anti-cross-threading
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-440-2-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1120 inch (2.84 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |