The PF11PM series consists of large knob, spring-loaded captive panel screws with a plastic PEM® C.A.P.S.® knob made of PC/ABS (UL 94V-0, halogen-free), a hardened carbon steel screw and retainer, and a 300 series stainless steel spring. The screw features an external unified thread, accommodates sheet thicknesses up to 0.170 inch for #4-40 thread, and installs into materials with hardness HRB 80 or less or HB 150 or less. The knob is colored violet (V) for visual identification. Installation requires a #2 Phillips driver and provides a floating capability of 0.010 inch minimum in all directions from center. The fastener is designed for applications requiring repeated access without loose hardware.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-440-1-V-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1120 inch (2.84 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |