The PF11PM series consists of spring-loaded, flare-mounted captive panel screws with a plastic (PC/ABS) knob and a hardened carbon steel screw and retainer, designed for mounting in sheet metal up to HRB 80 or HB 150 hardness. The knob features a Phillips driver recess and is available in black as standard, with other colors on special order. The part includes a retaining clip and spring made of 300 series stainless steel, and the threaded shank has an external ASME B1.1, 2A / ASME B1.13M, 6g thread. The assembly provides a minimum float of 0.25 mm in all directions. Installation requires a minimum edge distance of 7.11 mm for the #4-40 thread size. The knob material meets UL 94V-0, halogen-free standards with a maximum operating temperature of 99°C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-440-1-M-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1120 inch (2.84 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |