The PF11PM is a large knob, spring-loaded, captive panel screw designed for plastic applications, featuring a captive design to prevent loose hardware and enable easy service access without compromising internal components. It is intended for use with thin panels where subsequent access is required, and is marked with the PEM C.A.P.S.® identifier. All variants in this series share the same fundamental design and functionality, including spring-loaded operation and captive retention, and are available in standard black color.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-440-0-Y-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1120 inch (2.84 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |