PF11PM-032-2-Y is a large knob, spring-loaded, captive panel screw with a #10-32 UNF thread and a yellow-colored PC/ABS knob, designed for installation into sheet metal up to 0.350 inches thick with a minimum edge distance of 0.33 inches. The screw assembly includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a natural finish retaining clip, with a zinc-plated screw finish per ASTM B633, SC1 (5µm). The knob is rated for use up to 210°F (99°C) and meets UL 94V-0 flammability requirements. The part enables panel access without loose hardware, featuring a brass insert for self-clinching installation and a float capability of 0.010 inch minimum in all directions.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-2-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |