PF11PM-032-2-U is a spring-loaded captive panel screw in the PEM® C.A.P.S.® series, featuring a large knob with a Phillips drive, #10-32 unified thread, and a length of 0.350 inches. The screw is designed for installation in sheet materials with a hardness of HRB 80 or less, and includes a PC/ABS knob in blue (U code), hardened carbon steel screw and retainer, and 300 series stainless steel spring. The retainer is flare-mounted and supports a minimum floating capability of 0.010 inch in all directions. The knob color is non-standard and available on special order. The part meets UL 94V-0 flammability rating for the knob material and is halogen-free.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-2-U |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |