PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-032-2-R

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-032-2-R is a spring-loaded captive panel screw with a Phillips drive, #10-32 thread, and a red PC/ABS knob compliant with UL 94V-0. The screw and retainer are made of hardened carbon steel, and the spring is 300 series stainless steel. It has a minimum floating capability of 0.25 mm in all directions and is designed for installation in sheet materials with a hardness of HRB 80 or less. The flare-mounted retainer provides a positive installation stop and is suitable for thin metal panels requiring repeated access.

Datasheet Summary
Powered by GS/AI

PF11PM-032-2-R is a spring-loaded captive panel screw with a Phillips drive, #10-32 thread, and a red PC/ABS knob compliant with UL 94V-0. The screw and retainer are made of hardened carbon steel, and the spring is 300 series stainless steel. It has a minimum floating capability of 0.25 mm in all directions and is designed for installation in sheet materials with a hardness of HRB 80 or less. The flare-mounted retainer provides a positive installation stop and is suitable for thin metal panels requiring repeated access.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified - PF11PM-032-2-R - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
PF11PM-032-2-R
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-032-2-R
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-032-2-R
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Captive Screws - PF11M-0420-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details